Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$37.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.46
|
80
in stock
|
Buy Now | |
element14
from US$105.44
|
151
in stock
|
Buy Now | |
Avnet America
from US$89.63
|
150
in stock
|
Buy Now | |
Farnell
from US$104.17
|
135
in stock
|
Buy Now | |
Schukat Electronic
from US$91.91
|
41
in stock
|
Buy Now | |
Distrelec
from US$133.31
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$37.47
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$106.45
|
18
in stock
|
Buy Now | |
Welectron
from US$103.61
|
4
in stock
|
Buy Now | |
RS Americas
from US$103.96
|
-
|
Buy Now | |
Jameco Electronics
from US$104.95
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F, Cortex-M7F |
Silicon Core Number | STM32H747XI |
RoHS Compliant | Yes |
SBC, Arduino Portenta H7, STM32H747XI, ARM Cortex-M7, 32bit, 8MB RAM, 16MB Flash, WiFi | Avnet America |
Portenta H7 | RS |
Arduino Arduino Portenta H7 Microcontroller Board | Distrelec |
Arduino ABX00042 Portenta H7 module | Rapid Electronics |
Portenta H7 Dev Brd, Cortex M4F/M7F Mcu | Newark Electronics |
Arduino Portenta H7 | Welectron |
Arduino Portenta H7 Board | Arduino ABX00042 | RS Americas |
Where can I find additional details, specifications and documents for a ABX00042?
Additional datasheets, footprints and schematics for ABX00042 are listed on our Part Details page. You can also find images and similar parts to ABX00042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00042 fall under?
The ABX00042 is listed under Embedded Computers, Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ABX00042 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00042 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00042 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABX00042 have stock available?
Authorised distributors including element14, Avnet America, Farnell, RS and Schukat Electronic have stock available or on a lead time for ABX00042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00042 often in real-time on the comparison pages.
What if I can't find stock of ABX00042?
You can fill out our help required form which you can use to request a quote for ABX00042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.