Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Nordic Semiconductor |
---|---|
No. of Bits | 32bit |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | nRF52840 |
RoHS Compliant | Yes |
Arduino Nano 33 BLE Sense with headers | Welectron |
Arduino Nano 33 BLE Sense Board with Headers | Arduino ABX00035 | RS Americas |
ARDUINO NANO 33 BLE SENSE WITH HEADERS | RS |
Nano 33 Ble Sense W/Header Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a ABX00035?
Additional datasheets, footprints and schematics for ABX00035 are listed on our Part Details page. You can also find images and similar parts to ABX00035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00035 fall under?
The ABX00035 is listed under Embedded Computers, Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ABX00035 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00035 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00035 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABX00035 have stock available?
Authorised distributors including Welectron, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for ABX00035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00035 often in real-time on the comparison pages.
What if I can't find stock of ABX00035?
You can fill out our help required form which you can use to request a quote for ABX00035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.