Prices starting from US$21.65
Silicon Manufacturer | Nordic Semiconductor |
---|---|
No. of Bits | 32bit |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | nRF52840 |
RoHS Compliant | Yes |
ARDUINO NANO 33 BLE WITHOUT HEADERS | RS |
Arduino Nano 33 BLE Board w/o Headers | Arduino ABX00030 | RS Americas |
Nano 33 Ble Dev Brd, Arm Cortex-M4F Mcu | Newark Electronics |
SBC, Arduino Nano 33 BLE, nRF52480, 32bit, 256KB RAM, 1MB Flash, 14 I/O pins | Avnet America |
Arduino Nano 33 BLE | Welectron |
Where can I find additional details, specifications and documents for a ABX00030?
Additional datasheets, footprints and schematics for ABX00030 are listed on our Part Details page. You can also find images and similar parts to ABX00030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00030 fall under?
The ABX00030 is listed under Embedded Computers, Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ABX00030 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00030 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABX00030 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for ABX00030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00030 often in real-time on the comparison pages.
What if I can't find stock of ABX00030?
You can fill out our help required form which you can use to request a quote for ABX00030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.