Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$19.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.17
|
227
in stock
|
Buy Now | |
Distrelec
from US$25.18
|
134
in stock
|
Buy Now | |
element14
from US$22.20
|
131
in stock
|
Buy Now | |
Farnell
from US$21.94
|
128
in stock
|
Buy Now | |
Avnet America
from US$22.27
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$24.11
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$22.37
|
3
in stock
|
Buy Now | |
RS Americas
from US$24.33
|
3
in stock
|
Buy Now | |
Welectron
from US$19.71
|
2
in stock
|
Buy Now | |
Jameco Electronics
from US$32.95
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | SAMD21 |
RoHS Compliant | Yes |
ARDUINO NANO 33 IOT WITHOUT HEADERS | RS |
Arduino Arduino Nano 33 IoT | Distrelec |
SBC, Arduino Nano 33 IOT, SAMD21G18A, 32bit, 32KB RAM, 256KB Flash, 14 I/O pins | Avnet America |
Arduino Nano 33 IoT | Rapid Electronics |
Nano 33 Iot Dev Brd, Arm Cortex-M0+ Mcu | Newark Electronics |
Arduino Nano 33 IoT Board w/o Headers | Arduino ABX00027 | RS Americas |
Where can I find additional details, specifications and documents for a ABX00027?
Additional datasheets, footprints and schematics for ABX00027 are listed on our Part Details page. You can also find images and similar parts to ABX00027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00027 fall under?
The ABX00027 is listed under Embedded Computers, Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ABX00027 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00027 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00027 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABX00027 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Avnet America have stock available or on a lead time for ABX00027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00027 often in real-time on the comparison pages.
What if I can't find stock of ABX00027?
You can fill out our help required form which you can use to request a quote for ABX00027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.