Prices starting from US$29.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$29.48 |
293
|
Buy Now | |
element14 | US$35.80 |
694
|
Buy Now | |
Farnell | US$35.81 |
694
|
Buy Now | |
Distrelec | US$38.37 |
388
|
Buy Now | |
Avnet America | US$31.31 |
250
|
Buy Now | |
Rapid Electronics | US$35.98 |
88
|
Buy Now | |
Newark Electronics | US$36.02 |
22
|
Buy Now | |
Welectron | US$31.73 |
20
|
Buy Now | |
RS Americas | US$34.76 |
1
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | SAMD21 |
Kit Contents | Development Board MKR WIFI 1010 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DEVELOPMENT BOARD, ARM CORTEX-M0+ MCU | element14 |
Arduino Arduino MKR WIFI 1010 | Distrelec |
ARDUINO MKR WIFI 1010,ABX00023 | RS |
SBC, Arduino MKR WiFi 1010, SAMD21, ARM Cortex-M0+, 32bit, 32KB RAM, 256KB Flash, 8 I/O pins | Avnet America |
Arduino ABX00023 MKR1010 WiFi Enabled IoT Board ESP32 | Rapid Electronics |
Development Board, Arm Cortex-M0+ Mcu Rohs Compliant: Yes |Arduino ABX00023 | Newark Electronics |
Arduino MKR WiFi 1010 | Welectron |
Arduino MKR WiFi 1010 Board | Arduino ABX00023 | RS Americas |
Where can I find additional details, specifications and documents for a ABX00023?
Additional datasheets, footprints and schematics for ABX00023 are listed on our Part Details page. You can also find images and similar parts to ABX00023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00023 fall under?
The ABX00023 is listed under Arduino Parts.
Can I view similar or alternative parts?
You can view similar parts to ABX00023 when available in the Arduino Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00023 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00023 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Avnet America have stock available or on a lead time for ABX00023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00023 often in real-time on the comparison pages.
What if I can't find stock of ABX00023?
You can fill out our help required form which you can use to request a quote for ABX00023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.