Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.74
|
563
in stock
|
Buy Now | |
element14
from US$49.81
|
198
in stock
|
Buy Now | |
Distrelec
from US$51.96
|
174
in stock
|
Buy Now | |
Farnell
from US$48.91
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$50.22
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$50.22
|
-
|
Buy Now | |
Avnet America
from US$43.76
|
-
|
Buy Now | |
RS Americas
from US$50.49
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | ATmega4809 |
Kit Contents | Development Board UNO WIFI REV2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ARDUINO UNO WIFI REV2,ABX00021 | RS |
DEVELOPMENT BOARD, 8-BIT AVR MCU | element14 |
Arduino Arduino UNO WIFI Rev2 | Distrelec |
Arduino ABX00021 UNO WiFi Rev2 with onboard IMU | Rapid Electronics |
Development Board, 8-Bit Avr Mcu Rohs Compliant: Yes |Arduino ABX00021 | Newark Electronics |
SBC, Arduino UNO WiFi Rev2, ATmega4809, 8bit, 6KB RAM, 48KB Flash, WiFi, 14 I/O pins | Avnet America |
Arduino UNO WiFi R2 Board, ATmega4809 Microcontroller | Arduino ABX00021 | RS Americas |
Where can I find additional details, specifications and documents for a ABX00021?
Additional datasheets, footprints and schematics for ABX00021 are listed on our Part Details page. You can also find images and similar parts to ABX00021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00021 fall under?
The ABX00021 is listed under Arduino Parts.
Can I view similar or alternative parts?
You can view similar parts to ABX00021 when available in the Arduino Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00021 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00021 have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Rapid Electronics have stock available or on a lead time for ABX00021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00021 often in real-time on the comparison pages.
What if I can't find stock of ABX00021?
You can fill out our help required form which you can use to request a quote for ABX00021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.