Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | ATmega32U4 |
Kit Contents | Dev Board ATmega32U4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dev Board, 8-Bit Avr Microcontroller | Newark Electronics |
Where can I find additional details, specifications and documents for a ABX00020?
Additional datasheets, footprints and schematics for ABX00020 are listed on our Part Details page. You can also find images and similar parts to ABX00020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00020 fall under?
The ABX00020 is listed under Arduino Parts.
Can I view similar or alternative parts?
You can view similar parts to ABX00020 when available in the Arduino Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00020 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00020 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ABX00020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00020 often in real-time on the comparison pages.
What if I can't find stock of ABX00020?
You can fill out our help required form which you can use to request a quote for ABX00020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.