Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | SAMD21 |
Kit Application Type | Communication |
Application Sub Type | Internet of Things (IoT) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Family Name | SAM D |
Kit Contents | Dev Board MKR FOX 1200 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Arduino ABX00014 MKR FOX 1200 SigFox Connectivity 3.3V IoT | Rapid Electronics |
DEV BOARD, 32BIT ARM CORTEX-M0+ MCU | Farnell |
Where can I find additional details, specifications and documents for a ABX00014?
Additional datasheets, footprints and schematics for ABX00014 are listed on our Part Details page. You can also find images and similar parts to ABX00014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00014 fall under?
The ABX00014 is listed under Development Boards Evaluation Tools > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ABX00014 when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00014 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00014 have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for ABX00014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00014 often in real-time on the comparison pages.
What if I can't find stock of ABX00014?
You can fill out our help required form which you can use to request a quote for ABX00014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.