Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.43
|
319
in stock
|
Buy Now | |
Distrelec
from US$28.18
|
74
in stock
|
Buy Now | |
element14
from US$28.04
|
22
in stock
|
Buy Now | |
Farnell
from US$27.75
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$28.91
|
10
in stock
|
Buy Now | |
RS Americas
from US$28.10
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$28.28
|
8
in stock
|
Buy Now | |
Avnet America
from US$25.73
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | SAMD21 |
Kit Application Type | Education / Hobby |
Application Sub Type | Audio |
Kit Contents | Dev Board MKR ZERO |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
ARDUINO MKR ZERO,ABX00012 | RS |
Arduino Arduino MKR Zero | Distrelec |
DEV BOARD, MUSIC & DIGITAL AUDIO DATA | element14 |
Arduino ABX00012 MKR Zero for Sound & Audio Projects I2S 3.3V IoT | Rapid Electronics |
Arduino MKR ZERO Board: I2S Bus & SD for Digital Audio | Arduino ABX00012 | RS Americas |
Dev Board, Music & Digital Audio Data | Newark Electronics |
SBC, Arduino MKR Zero, SAMD21, ARM Cortex-M0+, 32bit, 32KB RAM, 256KB Flash, 8 I/O pins | Avnet America |
Where can I find additional details, specifications and documents for a ABX00012?
Additional datasheets, footprints and schematics for ABX00012 are listed on our Part Details page. You can also find images and similar parts to ABX00012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABX00012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABX00012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABX00012 fall under?
The ABX00012 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ABX00012 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABX00012 you can contact the distributor directly for product support, shipping queries etc.
Is the ABX00012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABX00012 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Rapid Electronics have stock available or on a lead time for ABX00012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABX00012 often in real-time on the comparison pages.
What if I can't find stock of ABX00012?
You can fill out our help required form which you can use to request a quote for ABX00012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.