ABW1 500R Part Information

Details for ABW1 500R by AVX Corporation

Electronic & Electrical Components>Resistors>Potentiometers Trimmers & Accessories

Part Downloads

Part Specifications

Track Resistance 500ohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range ABW1 Series
Potentiometer Mounting Panel
Shaft Diameter 6.35mm
No. of Gangs 1
Adjustment Type Rotary
Shaft Length 25.4mm
SVHC No SVHC (17-Dec-2015)
Body Diameter 23mm
Electrical Angular Rotation Tolerance +
Electrical Angular Rotation Tolerance -
External Length / Height 17.45mm
Full Power Rating Temperature 40°C
Insulation Resistance 1000Mohm
Isolation Voltage 1000V
Mechanical Angular Rotation Tolerance +
Mechanical Angular Rotation Tolerance -
Operating Temperature Max 90°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +90°C
Resistance 500ohm
Resistor Element Material Wirewound
Rotation Electrical Angle 265°
Rotation Mechanical Angle 285°
Temperature Coefficient ± 40ppm/°C
Terminal Resistance 0.2ohm
Termination Type Solder
Thread Size 3/8" 32 T.P.I
Tolerance + 10%
Tolerance - 10%
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABW1 500R?

Additional datasheets, footprints and schematics for ABW1 500R are listed in our Part Details tab. You can also find the ABW1 500R image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABW1 500R in the Pricing & Inventory tab next to part details. You can view ABW1 500R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABW1 500R fall under?

The ABW1 500R is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to ABW1 500R when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABW1 500R you can contact the distributor directly for product support, shipping queries etc.

Is the ABW1 500R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ABW1 500R have stock available?

There is no stock from authorised distributors for ABW1 500R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABW1 500R often in real-time on the comparison pages.

What if I can't find stock of ABW1 500R?

You can fill out our help required form which you can use to request a quote for ABW1 500R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ABW1 500R

Loading...
Loading Results for ABW1 500R
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us