Status: | Unknown |
---|---|
Series: | ABW1 Series |
RoHS: | Unknown |
No distributors results available
Track Resistance | 2.5kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | ABW1 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 25.4mm |
SVHC | No SVHC (17-Dec-2015) |
Body Diameter | 23mm |
Electrical Angular Rotation Tolerance + | 5° |
Electrical Angular Rotation Tolerance - | 5° |
External Length / Height | 17.45mm |
Full Power Rating Temperature | 40°C |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 1000V |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +90°C |
Resistance | 2.5kohm |
Resistor Element Material | Wirewound |
Rotation Electrical Angle | 265° |
Rotation Mechanical Angle | 285° |
Temperature Coefficient | ± 40ppm/°C |
Terminal Resistance | 0.25ohm |
Termination Type | Solder |
Thread Size | 3/8" 32 T.P.I. |
Tolerance + | 10% |
Where can I find additional details, specifications and documents for a ABW1 2K5?
Additional datasheets, footprints and schematics for ABW1 2K5 are listed on our Part Details page. You can also find images and similar parts to ABW1 2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABW1 2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABW1 2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABW1 2K5 fall under?
The ABW1 2K5 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABW1 2K5 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABW1 2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the ABW1 2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABW1 2K5 have stock available?
There is no stock from authorised distributors for ABW1 2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABW1 2K5 often in real-time on the comparison pages.
What if I can't find stock of ABW1 2K5?
You can fill out our help required form which you can use to request a quote for ABW1 2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.