Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 100W |
Input Voltage VAC | 90V AC to 264V AC |
RoHS Compliant | Yes |
Ac-Dc Converter, Open Frame, 1 O/P, 100.8W, 2.1A, 48V | Newark Electronics |
Power Supply, Switch Mode | RS Americas |
Where can I find additional details, specifications and documents for a ABU125-480?
Additional datasheets, footprints and schematics for ABU125-480 are listed on our Part Details page. You can also find images and similar parts to ABU125-480 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABU125-480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABU125-480 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABU125-480 fall under?
The ABU125-480 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ABU125-480 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABU125-480 you can contact the distributor directly for product support, shipping queries etc.
Is the ABU125-480 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABU125-480 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for ABU125-480.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABU125-480 often in real-time on the comparison pages.
What if I can't find stock of ABU125-480?
You can fill out our help required form which you can use to request a quote for ABU125-480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.