Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | - |
Supply Voltage Min | 1V |
Supply Voltage Max | 20V |
Operating Current Max | 1mA |
Sound Level SPL | 80dB |
Sound Level Distance | 10cm |
Resonant Frequency | 4kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 0.013µF |
Capacitance Max | 16.9nF |
External Diameter | 13.8mm |
External Height | 6.8mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Supply Voltage | 5V |
Weight | 1g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Piezo Transducer, 5V Rohs Compliant: Yes |Multicomp Pro ABT-402-RC | Newark Electronics |
PIEZO TRANSDUCER, 5V, PCB | element14 |
Where can I find additional details, specifications and documents for a ABT-402-RC?
Additional datasheets, footprints and schematics for ABT-402-RC are listed on our Part Details page. You can also find images and similar parts to ABT-402-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABT-402-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABT-402-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABT-402-RC fall under?
The ABT-402-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABT-402-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABT-402-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABT-402-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABT-402-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ABT-402-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABT-402-RC often in real-time on the comparison pages.
What if I can't find stock of ABT-402-RC?
You can fill out our help required form which you can use to request a quote for ABT-402-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.