Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0268
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,802
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0268
|
5,350
in stock
|
Buy Now | |
element14
from US$0.12
|
3,802
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$28.81
|
-
|
Buy Now | |
RS Americas
from US$59.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Sager
from US$28.13
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse 8A 250V | Avnet America |
BUSS SMALL DIMENSION FUSE FAST ACTING | Eaton Electronics ABS-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 1A, 800, Abs, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ABS8?
Additional datasheets, footprints and schematics for ABS8 are listed on our Part Details page. You can also find images and similar parts to ABS8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS8 fall under?
The ABS8 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ABS8 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS8 you can contact the distributor directly for product support, shipping queries etc.
Is the ABS8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS8 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and Future Electronics have stock available or on a lead time for ABS8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS8 often in real-time on the comparison pages.
What if I can't find stock of ABS8?
You can fill out our help required form which you can use to request a quote for ABS8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.