Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0452
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
516
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
20,900
in stock
|
Buy Now | |
Conrad
from US$0.11
|
1,451
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0452
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
516
in stock
|
Buy Now | |
element14
from US$0.12
|
516
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$95.94
|
-
|
Buy Now | |
Carlton-Bates
from US$91.60
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bonding Straps, Conductive (3) , 6.00", Copper | nVent HOFFMAN ABS6 | RS Americas |
Bonding Strap 6.00 in. Length Copper | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 1A, 600, Abs | Newark Electronics |
Where can I find additional details, specifications and documents for a ABS6?
Additional datasheets, footprints and schematics for ABS6 are listed on our Part Details page. You can also find images and similar parts to ABS6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS6 fall under?
The ABS6 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ABS6 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS6 you can contact the distributor directly for product support, shipping queries etc.
Is the ABS6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS6 have stock available?
Authorised distributors including Schukat Electronic, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ABS6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS6 often in real-time on the comparison pages.
What if I can't find stock of ABS6?
You can fill out our help required form which you can use to request a quote for ABS6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.