Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 1A, 400, Abs, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ABS4?
Additional datasheets, footprints and schematics for ABS4 are listed on our Part Details page. You can also find images and similar parts to ABS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS4 fall under?
The ABS4 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ABS4 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS4 you can contact the distributor directly for product support, shipping queries etc.
Is the ABS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ABS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS4 often in real-time on the comparison pages.
What if I can't find stock of ABS4?
You can fill out our help required form which you can use to request a quote for ABS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.