Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.75
|
No stock
|
Buy Now | |
element14
from US$1.52
|
5,645
in stock
|
Buy Now | |
Farnell
from US$1.37
|
5,645
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
543
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
543
in stock
|
Buy Now | |
Avnet America
-
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crystal, 32Khz, 12.5Pf, Smd, 8Mm X 3.8Mm Rohs Compliant: Yes |Abracon ABS25-32.000KHZ-T | Newark Electronics |
CRYSTAL, 32KHZ, 12.5PF, SMD, 8MM X 3.8MM | element14 |
Crystals CRYSTAL 32.0000KHZ 12.5PF SMD | Rapid Electronics |
Crystal 0.032MHz 12.5pF 4-Pin SMD T/R | Avnet America |
ABS25 Series 8 x 3.8 x 2.5 mm 32 KHz 12.5 pF Surface Mount Crystal | Future Electronics |
CRYSTAL 32.0000KHZ 12.5PF SMD | Abracon ABS25-32.000KHz-T | RS Americas |
Where can I find additional details, specifications and documents for a ABS25-32.000KHZ-T?
Additional datasheets, footprints and schematics for ABS25-32.000KHZ-T are listed on our Part Details page. You can also find images and similar parts to ABS25-32.000KHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS25-32.000KHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS25-32.000KHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS25-32.000KHZ-T fall under?
The ABS25-32.000KHZ-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABS25-32.000KHZ-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS25-32.000KHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABS25-32.000KHZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS25-32.000KHZ-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for ABS25-32.000KHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS25-32.000KHZ-T often in real-time on the comparison pages.
What if I can't find stock of ABS25-32.000KHZ-T?
You can fill out our help required form which you can use to request a quote for ABS25-32.000KHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.