Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,000
in stock
|
Buy Now | |
element14
from US$0.07
|
5,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
3,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0273
|
1,530
in stock
|
Buy Now | |
Conrad
from US$0.11
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 1A, 200, Abs, Full Reel | Newark Electronics |
BRIDGE RECTIFIER, SINGLE PHASE, 1A, 200, ABS, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a ABS2?
Additional datasheets, footprints and schematics for ABS2 are listed on our Part Details page. You can also find images and similar parts to ABS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS2 fall under?
The ABS2 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ABS2 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS2 you can contact the distributor directly for product support, shipping queries etc.
Is the ABS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for ABS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS2 often in real-time on the comparison pages.
What if I can't find stock of ABS2?
You can fill out our help required form which you can use to request a quote for ABS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.