ABS10-32.768KHZ-T Crystals & Oscillators by Abracon

CRYSTAL 32.768KHZ 12.5PF 5 X 1.9MM

Status: Unknown
Series: ABS10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.61

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
10,728
in stock
Buy Now
Logo for element14
element14
from US$2.61
10,728
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case SMD 5mm x 1.9mm
Frequency Stability + / - -
Load Capacitance 12.5pF
Frequency Tolerance + / - 20ppm
Product Range ABS10 Series
Crystal Type Standard

Alternative Descriptions

Crystal, 32.768Khz, 12.5Pf, 5 X 1.9Mm | Newark Electronics
CRYSTAL, 32.768KHZ, 12.5PF, SMD | Farnell
Crystal, 32.768 kHz, SMD, 5mm x 1.9mm, 12.5 pF, 20 ppm, ABS10 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABS10-32.768KHZ-T?

Additional datasheets, footprints and schematics for ABS10-32.768KHZ-T are listed on our Part Details page. You can also find images and similar parts to ABS10-32.768KHZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABS10-32.768KHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS10-32.768KHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABS10-32.768KHZ-T fall under?

The ABS10-32.768KHZ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to ABS10-32.768KHZ-T when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABS10-32.768KHZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABS10-32.768KHZ-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABS10-32.768KHZ-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ABS10-32.768KHZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABS10-32.768KHZ-T often in real-time on the comparison pages.

What if I can't find stock of ABS10-32.768KHZ-T?

You can fill out our help required form which you can use to request a quote for ABS10-32.768KHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay