Status: | Unknown |
---|---|
Series: | ABS07 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,240
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
1,743,000
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
675,000
in stock
|
Buy Now | |
element14
from US$0.96
|
86,229
in stock
|
Buy Now | |
Farnell
from US$0.51
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
63,000
in stock
|
Buy Now | |
Sager
from US$0.27
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
3,615
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
183
in stock
|
Buy Now | |
Avnet Abacus
-
|
66,000
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.81
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 7pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABS07 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Mounting Type | SMD |
Frequency | 32.768kHz |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
ABS07 Series 32.768 kHz â–’20 ppm 7 pF -40 to +85 â–‘C SMT Low Profile Crystal | Future Electronics |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
Frequency Nom:32.768kHz | element14 |
CRYSTAL, 32.768KHZ, 7PF, 3.2MM X 1.5MM | Farnell |
Crystal, 32.768Khz, 7Pf, 3.2Mm X 1.5Mm Rohs Compliant: Yes |Abracon ABS07-32.768KHZ-7-T | Newark Electronics |
Crystals 32.768 KHZ 7.0PF 20PPM -40+85 | Sager |
Resonator: ceramic | Transfer Multisort Elektronik |
32.768kHz Crystal 2 Pad 7pF | RS |
Crystal, 32.768 kHz, SMD, 3.2mm x 1.5mm, 7 pF, 20 ppm, ABS07 | Avnet Abacus |
Crystal | RS Americas |
Where can I find additional details, specifications and documents for a ABS07-32.768KHZ-7-T?
Additional datasheets, footprints and schematics for ABS07-32.768KHZ-7-T are listed on our Part Details page. You can also find images and similar parts to ABS07-32.768KHZ-7-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS07-32.768KHZ-7-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS07-32.768KHZ-7-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS07-32.768KHZ-7-T fall under?
The ABS07-32.768KHZ-7-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABS07-32.768KHZ-7-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS07-32.768KHZ-7-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABS07-32.768KHZ-7-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS07-32.768KHZ-7-T have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for ABS07-32.768KHZ-7-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS07-32.768KHZ-7-T often in real-time on the comparison pages.
What if I can't find stock of ABS07-32.768KHZ-7-T?
You can fill out our help required form which you can use to request a quote for ABS07-32.768KHZ-7-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.