Status: | Unknown |
---|---|
Series: | ABS07 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.37
|
945,000
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
30,000
in stock
|
Buy Now | |
RS
from US$0.79
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
12,000
in stock
|
Buy Now | |
element14
from US$0.73
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.73
|
6,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
99,000
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 10ppm |
Product Range | ABS07 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
ABS07 Series 32.768 kHz â–’10 ppm 12.5 pF -40 to +85 â–‘C SMT Low Profile Crystal | Future Electronics |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
32.768kHz Crystal 12.5pF | RS |
3.2 X 1.5 X 0.9Mm, 32.768Khz , 12.5Pf, 10Ppm -40+85C , Smd Ultra Miniature Crystal Rohs Compliant: Yes |Abracon ABS07-32.768KHZ-1-T | Newark Electronics |
CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM | element14 |
Crystal, 32.768 kHz, SMD, 3.2mm x 1.5mm, 12.5 pF, 10 ppm, ABS07 | Avnet Abacus |
Crystal | RS Americas |
Crystals 32.768 KHZ 12.5PF 10PPM | Sager |
CRYSTAL RESONATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ABS07-32.768KHZ-1-T?
Additional datasheets, footprints and schematics for ABS07-32.768KHZ-1-T are listed on our Part Details page. You can also find images and similar parts to ABS07-32.768KHZ-1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS07-32.768KHZ-1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS07-32.768KHZ-1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS07-32.768KHZ-1-T fall under?
The ABS07-32.768KHZ-1-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABS07-32.768KHZ-1-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS07-32.768KHZ-1-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABS07-32.768KHZ-1-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS07-32.768KHZ-1-T have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for ABS07-32.768KHZ-1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS07-32.768KHZ-1-T often in real-time on the comparison pages.
What if I can't find stock of ABS07-32.768KHZ-1-T?
You can fill out our help required form which you can use to request a quote for ABS07-32.768KHZ-1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.