Status: | Unknown |
---|---|
Series: | ABS06 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
15,730
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
345,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
216,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
19,695
in stock
|
Buy Now | |
element14
from US$0.66
|
19,695
in stock
|
Buy Now | |
Farnell
from US$0.58
|
19,695
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 2mm x 1.2mm |
Frequency Stability + / - | 175ppm |
Load Capacitance | 4pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABS06 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
ABS06-107 Series 32.768 kHz â–’20 ppm 4 pF -40 to +80 â–‘C SMT Low ESR Crystal | Future Electronics |
Crystal, 32.768Khz, 4Pf, 2 X 1.2Mm | Newark Electronics |
CRYSTAL, 32.768KHZ, 4PF, 2 X 1.2MM | element14 |
SMD Low ESR Crystal 4pf | RS |
Crystal, 32.768 kHz, SMD, 2mm x 1.2mm, 175 ppm, 4 pF, 20 ppm, ABS06 Low ESR Series | Avnet Abacus |
Crystal | RS Americas |
Crystals 32.768 KHZ 4.0PF SMD | Sager |
Where can I find additional details, specifications and documents for a ABS06-107-32.768KHZ-T?
Additional datasheets, footprints and schematics for ABS06-107-32.768KHZ-T are listed on our Part Details page. You can also find images and similar parts to ABS06-107-32.768KHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABS06-107-32.768KHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS06-107-32.768KHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABS06-107-32.768KHZ-T fall under?
The ABS06-107-32.768KHZ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABS06-107-32.768KHZ-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABS06-107-32.768KHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABS06-107-32.768KHZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABS06-107-32.768KHZ-T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ABS06-107-32.768KHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABS06-107-32.768KHZ-T often in real-time on the comparison pages.
What if I can't find stock of ABS06-107-32.768KHZ-T?
You can fill out our help required form which you can use to request a quote for ABS06-107-32.768KHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.