Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Audio Indicator |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 4V |
Current Rating | 100mA |
Tones | - |
Sound Level SPL | 78dB |
Resonant Frequency | 4kHz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 2mm |
External Length / Height | 5mm |
External Width | 5mm |
Material | LCP |
Operating Temperature Max | +70°C |
Operating Temperature Min | -30°C |
Sound Level Distance | 10cm |
Weight | 0.3g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
AUDIO TRANSDUCER, EMECH, SMT, 5X5MM | Farnell |
Audio Transducer, Emech, Smt Rohs Compliant: Yes |Multicomp Pro ABMT-801-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a ABMT-801-RC?
Additional datasheets, footprints and schematics for ABMT-801-RC are listed on our Part Details page. You can also find images and similar parts to ABMT-801-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMT-801-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMT-801-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMT-801-RC fall under?
The ABMT-801-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABMT-801-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMT-801-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABMT-801-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMT-801-RC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ABMT-801-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMT-801-RC often in real-time on the comparison pages.
What if I can't find stock of ABMT-801-RC?
You can fill out our help required form which you can use to request a quote for ABMT-801-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.