Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19.1mm |
Width | 19.1mm |
Height | 4.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 19.1mm |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Colour | White |
External Length / Height | 4.6mm |
External Width | 19.1mm |
Load Max | 136g |
Material | ABS |
CableTieMount, Adh.,.75"x.75"(19.1mm | Panduit ABMM-A-Q | RS Americas |
Mount, Cable Tie | Carlton-Bates |
MOUNT, ADHESIVE, 4WAY | Farnell |
Where can I find additional details, specifications and documents for a ABMM-A-Q?
Additional datasheets, footprints and schematics for ABMM-A-Q are listed on our Part Details page. You can also find images and similar parts to ABMM-A-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABMM-A-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABMM-A-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABMM-A-Q fall under?
The ABMM-A-Q is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABMM-A-Q when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABMM-A-Q you can contact the distributor directly for product support, shipping queries etc.
Is the ABMM-A-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABMM-A-Q have stock available?
Authorised distributors including RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for ABMM-A-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABMM-A-Q often in real-time on the comparison pages.
What if I can't find stock of ABMM-A-Q?
You can fill out our help required form which you can use to request a quote for ABMM-A-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.