ABM8G-28.63636MHZ-4Y-T3 Crystals & Oscillators by Abracon

CRYSTAL, CERAMIC GLASS SEAL, 28.63636MHZ, 10PF, 30PPM @ 25C, 30PPM -10+60C, 3.2 X 2.5 X 1.0MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$0.45
2,965
in stock
Buy Now
Logo for element14
element14
from US$0.36
2,965
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.36
2,965
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Crystal, 28.63636Mhz/10Pf, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ABM8G-28.63636MHZ-4Y-T3 | Newark Electronics
CRYSTAL, 28.63636MHZ/10PF, 3.2MM X 2.5MM | element14
28.63636MHz â–’30ppm Crystal 10pF 50 Ohms 4-SMD, No Lead | Future Electronics
CRYSTAL RESONATOR | Richardson RFPD
Crystal, 28.63636 MHz, SMD, 3.2mm x 2.5mm, 30 ppm, 10 pF, 30 ppm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM8G-28.63636MHZ-4Y-T3?

Additional datasheets, footprints and schematics for ABM8G-28.63636MHZ-4Y-T3 are listed on our Part Details page. You can also find images and similar parts to ABM8G-28.63636MHZ-4Y-T3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM8G-28.63636MHZ-4Y-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8G-28.63636MHZ-4Y-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM8G-28.63636MHZ-4Y-T3 fall under?

The ABM8G-28.63636MHZ-4Y-T3 is listed under Crystals & Oscillators > More Crystals & Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ABM8G-28.63636MHZ-4Y-T3 when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8G-28.63636MHZ-4Y-T3 you can contact the distributor directly for product support, shipping queries etc.

Is the ABM8G-28.63636MHZ-4Y-T3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABM8G-28.63636MHZ-4Y-T3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Richardson RFPD have stock available or on a lead time for ABM8G-28.63636MHZ-4Y-T3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM8G-28.63636MHZ-4Y-T3 often in real-time on the comparison pages.

What if I can't find stock of ABM8G-28.63636MHZ-4Y-T3?

You can fill out our help required form which you can use to request a quote for ABM8G-28.63636MHZ-4Y-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay