ABM8G-19.6608MHZ-18-D2Y-T Abracon Parts by Abracon

CRYSTAL 19.6608MHZ 18PF 3.2MM X 2.5MM

Status: Unknown
Series: ABM8G Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.82
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 19.6608MHz
Crystal Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 20ppm
Product Range ABM8G Series

Alternative Descriptions

Crystal, 19.6608Mhz, 18Pf, 3.2Mm X 2.5Mm | Newark Electronics
12MHz ▒20ppm Crystal 18pF 120 Ohms 4-SMD, No Lead | Future Electronics
Crystal 19.6608MHz 18pF 4-Pin CSMD T/R | Avnet America
Crystal, 19.6608 MHz, SMD, 3.2mm x 2.5mm, 30 ppm, 18 pF, 20 ppm, ABM8G Series | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM8G-19.6608MHZ-18-D2Y-T?

Additional datasheets, footprints and schematics for ABM8G-19.6608MHZ-18-D2Y-T are listed on our Part Details page. You can also find images and similar parts to ABM8G-19.6608MHZ-18-D2Y-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM8G-19.6608MHZ-18-D2Y-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8G-19.6608MHZ-18-D2Y-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM8G-19.6608MHZ-18-D2Y-T fall under?

The ABM8G-19.6608MHZ-18-D2Y-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM8G-19.6608MHZ-18-D2Y-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8G-19.6608MHZ-18-D2Y-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM8G-19.6608MHZ-18-D2Y-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM8G-19.6608MHZ-18-D2Y-T have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ABM8G-19.6608MHZ-18-D2Y-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM8G-19.6608MHZ-18-D2Y-T often in real-time on the comparison pages.

What if I can't find stock of ABM8G-19.6608MHZ-18-D2Y-T?

You can fill out our help required form which you can use to request a quote for ABM8G-19.6608MHZ-18-D2Y-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay