ABM8AIG-20.000MHZ-8-T Abracon Parts by Abracon

CRYSTAL AEC-Q200 20MHZ 8PF 3.2X2.5MM

Status: Unknown
Series: ABM8AIG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
916
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
916
in stock
Buy Now
Logo for element14
element14
from US$0.38
916
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 20MHz
Crystal Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 100ppm
Load Capacitance 8pF
Frequency Tolerance + / - 50ppm
Product Range ABM8AIG Series
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Crystal, Aec-Q200, 20Mhz, 8Pf, 3.2X2.5Mm | Newark Electronics
CRYSTAL, AEC-Q200, 20MHZ, 8PF, 3.2X2.5MM | element14
Crystal, 20 MHz, SMD, 3.2mm x 2.5mm, 100 ppm, 8 pF, 50 ppm, ABM8AIG | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM8AIG-20.000MHZ-8-T?

Additional datasheets, footprints and schematics for ABM8AIG-20.000MHZ-8-T are listed on our Part Details page. You can also find images and similar parts to ABM8AIG-20.000MHZ-8-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM8AIG-20.000MHZ-8-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8AIG-20.000MHZ-8-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM8AIG-20.000MHZ-8-T fall under?

The ABM8AIG-20.000MHZ-8-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM8AIG-20.000MHZ-8-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8AIG-20.000MHZ-8-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM8AIG-20.000MHZ-8-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM8AIG-20.000MHZ-8-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ABM8AIG-20.000MHZ-8-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM8AIG-20.000MHZ-8-T often in real-time on the comparison pages.

What if I can't find stock of ABM8AIG-20.000MHZ-8-T?

You can fill out our help required form which you can use to request a quote for ABM8AIG-20.000MHZ-8-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay