Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
1,914
units
|
Buy Now |
![]() |
Onlinecomponents.com |
6,140
units
|
Buy Now |
![]() |
Chip One Stop |
5,700
units
|
Buy Now |
![]() |
Rapid Electronics |
5,700
units
|
Buy Now |
![]() |
Avnet America |
4,000
units
|
Buy Now |
![]() |
element14 |
1,000
units
|
Buy Now |
![]() |
Newark Electronics |
1,000
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
Crystal Mounting Type | SMD |
---|---|
Crystal Terminals | Surface Mount (SMD, SMT) |
Crystal Type | Standard |
ESR | 80ohm |
Frequency | 28.63636MHz |
Frequency Stability | 50ppm |
Frequency Tolerance | ± 20ppm |
No. of Pins | 4 |
RoHS Compliant | Yes |
Crystal 28.63636MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 50Ohm 4-Pin Ultra Mini-CSMD T/R | Onlinecomponents.com |
Parallel - Fundamental Quartz Crystal | Rapid Electronics |
Crystal 28.63636MHz 18pF 4-Pin CSMD T/R | Avnet America |
CRYSTAL, 28.63636MHZ, 18PF,3.2MM X 2.5MM | Farnell |
Crystal, 28.63636Mhz, 18Pf, Smd | Newark Electronics |
Crystals CRYSTAL 28.63636MHZ 18PF SMD | Sager |
ABM8 Series 28.63636 MHz ▒20 ppm 18 pF -20 to +70░C Ultra Mini Ceramic Crystal | Future Electronics |
CRYSTAL 28.63636MHZ 18PF SMD | Mouser Electronics |
Where can I find additional details, specifications and documents for a ABM8-28.63636MHZ-B2-T?
Additional datasheets, footprints and schematics for ABM8-28.63636MHZ-B2-T are listed on our Part Details page. You can also find images and similar parts to ABM8-28.63636MHZ-B2-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM8-28.63636MHZ-B2-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM8-28.63636MHZ-B2-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM8-28.63636MHZ-B2-T fall under?
The ABM8-28.63636MHZ-B2-T is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ABM8-28.63636MHZ-B2-T when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM8-28.63636MHZ-B2-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM8-28.63636MHZ-B2-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM8-28.63636MHZ-B2-T have stock available?
Authorised distributors including Onlinecomponents.com, Chip One Stop, Rapid Electronics, Avnet America and Farnell have stock available or on a lead time for ABM8-28.63636MHZ-B2-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM8-28.63636MHZ-B2-T often in real-time on the comparison pages.
What if I can't find stock of ABM8-28.63636MHZ-B2-T?
You can fill out our help required form which you can use to request a quote for ABM8-28.63636MHZ-B2-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.