Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$281.39
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$1.14
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.14
|
14
in stock
|
Buy Now | |
RS Americas
from US$264.63
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$259.92
|
1
in stock
|
Buy Now | |
element14
from US$238.54
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Carlton-Bates
from US$1.21
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 38.1mm |
Width | 38.1mm |
Height | - |
Product Range | - |
Accessory Type | Cable Tie Mount |
Colour | White |
Cable Tie Mount, Adh., 1.5x1.5" (38.1mm" | Heilind Electronics |
Mount, Cable Tie, Adhesive Backed, Nylon 6/6, 1.5" L, 1.5" W, 0.25" H, M3 Thrd | Panduit ABM3H-A-T | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White Bulk | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount Adh. 1.5x1.5 (38.1mm | Sager |
Where can I find additional details, specifications and documents for a ABM3H-A-T?
Additional datasheets, footprints and schematics for ABM3H-A-T are listed on our Part Details page. You can also find images and similar parts to ABM3H-A-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM3H-A-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3H-A-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM3H-A-T fall under?
The ABM3H-A-T is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM3H-A-T when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3H-A-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM3H-A-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM3H-A-T have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ABM3H-A-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM3H-A-T often in real-time on the comparison pages.
What if I can't find stock of ABM3H-A-T?
You can fill out our help required form which you can use to request a quote for ABM3H-A-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.