Status: | Unknown |
---|---|
Series: | ABM3B Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
1,113
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
76,812
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
76,812
in stock
|
Buy Now | |
RS
from US$0.59
|
2,430
in stock
|
Buy Now | |
element14
from US$0.53
|
1,113
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
483,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now |
Frequency Nom | 8MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 15ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 10ppm |
Product Range | ABM3B Series |
Operating Temperature Min | -40°C |
Crystals | Rapid Electronics |
CRYSTAL 8.000MHZ 10PF SMD | RS |
CRYSTAL, 8MHZ, 10PF, 5MM X 3.2MM | element14 |
Crystal, 8Mhz, 10Pf, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ABM3B-8.000MHZ-10-D1G-T | Newark Electronics |
ABM3B Series 8 MHz â–’10 ppm 10 pF -40 to +85 â–‘C Surface Mount Ceramic Crystal | Future Electronics |
Crystal, 8 MHz, SMD, 5mm x 3.2mm, 15 ppm, 10 pF, 10 ppm, ABM3B | Avnet Abacus |
Crystal, ceramic, 8.0000MHZ 10PF SMD, 5.0x3.2x1.1mm, ABM3B Series | Abracon ABM3B-8.000MHz-10-D1G-T | RS Americas |
Where can I find additional details, specifications and documents for a ABM3B-8.000MHZ-10-D-1-G-T?
Additional datasheets, footprints and schematics for ABM3B-8.000MHZ-10-D-1-G-T are listed on our Part Details page. You can also find images and similar parts to ABM3B-8.000MHZ-10-D-1-G-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM3B-8.000MHZ-10-D-1-G-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3B-8.000MHZ-10-D-1-G-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM3B-8.000MHZ-10-D-1-G-T fall under?
The ABM3B-8.000MHZ-10-D-1-G-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM3B-8.000MHZ-10-D-1-G-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3B-8.000MHZ-10-D-1-G-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM3B-8.000MHZ-10-D-1-G-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM3B-8.000MHZ-10-D-1-G-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for ABM3B-8.000MHZ-10-D-1-G-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM3B-8.000MHZ-10-D-1-G-T often in real-time on the comparison pages.
What if I can't find stock of ABM3B-8.000MHZ-10-D-1-G-T?
You can fill out our help required form which you can use to request a quote for ABM3B-8.000MHZ-10-D-1-G-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.