Status: | Unknown |
---|---|
Series: | ABM3B Series |
RoHS: | Unknown |
Frequency Nom | 12MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 35ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 30ppm |
Product Range | ABM3B Series |
Crystal, 12Mhz, 12Pf, 5Mm X 3.2Mm | Newark Electronics |
CRYSTAL, 12MHZ, 12PF, 5MM X 3.2MM | element14 |
12.000 MHZ CRYSTAL UNIT | TTI Europe |
Where can I find additional details, specifications and documents for a ABM3B-12.000MHZ-12-B4H-T?
Additional datasheets, footprints and schematics for ABM3B-12.000MHZ-12-B4H-T are listed on our Part Details page. You can also find images and similar parts to ABM3B-12.000MHZ-12-B4H-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM3B-12.000MHZ-12-B4H-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3B-12.000MHZ-12-B4H-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM3B-12.000MHZ-12-B4H-T fall under?
The ABM3B-12.000MHZ-12-B4H-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM3B-12.000MHZ-12-B4H-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3B-12.000MHZ-12-B4H-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM3B-12.000MHZ-12-B4H-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM3B-12.000MHZ-12-B4H-T have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for ABM3B-12.000MHZ-12-B4H-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM3B-12.000MHZ-12-B4H-T often in real-time on the comparison pages.
What if I can't find stock of ABM3B-12.000MHZ-12-B4H-T?
You can fill out our help required form which you can use to request a quote for ABM3B-12.000MHZ-12-B4H-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.