ABM3-8.000MHZ-D2Y-T Crystals & Oscillators by Abracon

CRYSTAL 8MHZ 18PF 5 X 3.2MM

Status: Unknown
Series: ABM3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.23
521,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
769,000
in stock
Buy Now
Logo for element14
element14
from US$0.37
89,571
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
89,190
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.29
89,190
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
23,500
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.31
5,000
in stock
Buy Now
Logo for RS
RS
from US$0.32
2,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
1,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
299,000
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Frequency Nom 8MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 20ppm
Product Range ABM3 Series
Operating Temperature Min -40°C

Alternative Descriptions

8.0000 MHZ CRYSTAL UNIT | TTI Europe
ABM3 Series 8 MHz ▒20 ppm 18 pF -40 to +85 ░C SMT Miniature Ceramic Crystal | Future Electronics
CRYSTAL, 8MHZ, 18PF, SMD | element14
Crystal, 8Mhz, 18Pf, Smd | Newark Electronics
Crystal, 8 MHz, SMD, 5mm x 3.2mm, 30 ppm, 18 pF, 20 ppm, ABM3 | Avnet Asia
Crystal 5.0 x 3.2 x 1.3mm 2 Pad 8Mhz | RS
Crystal | RS Americas
CRYSTAL RESONATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM3-8.000MHZ-D2Y-T?

Additional datasheets, footprints and schematics for ABM3-8.000MHZ-D2Y-T are listed on our Part Details page. You can also find images and similar parts to ABM3-8.000MHZ-D2Y-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM3-8.000MHZ-D2Y-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3-8.000MHZ-D2Y-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM3-8.000MHZ-D2Y-T fall under?

The ABM3-8.000MHZ-D2Y-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to ABM3-8.000MHZ-D2Y-T when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3-8.000MHZ-D2Y-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM3-8.000MHZ-D2Y-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM3-8.000MHZ-D2Y-T have stock available?

Authorised distributors including TTI Europe, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for ABM3-8.000MHZ-D2Y-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM3-8.000MHZ-D2Y-T often in real-time on the comparison pages.

What if I can't find stock of ABM3-8.000MHZ-D2Y-T?

You can fill out our help required form which you can use to request a quote for ABM3-8.000MHZ-D2Y-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay