Status: | Unknown |
---|---|
Series: | ABM3 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Frequency Nom | 20MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABM3 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
ABM3 Series 20 MHz â–’20 ppm 18 pF -40 to +85 â–‘C SMT Miniature Ceramic Crystal | Future Electronics |
Crystal 5.0 x 3.2 x 1.3mm 2 Pad 20Mhz | RS |
Crystal, 20Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ABM3-20.000MHZ-D2Y-T | Newark Electronics |
CRYSTAL, 20MHZ, 18PF, SMD, 5MM X 3.2MM | element14 |
Crystal, 20 MHz, SMD, 5mm x 3.2mm, 30 ppm, 18 pF, 20 ppm, ABM3 | Avnet Abacus |
Where can I find additional details, specifications and documents for a ABM3-20.000MHZ-D2Y-T?
Additional datasheets, footprints and schematics for ABM3-20.000MHZ-D2Y-T are listed on our Part Details page. You can also find images and similar parts to ABM3-20.000MHZ-D2Y-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM3-20.000MHZ-D2Y-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3-20.000MHZ-D2Y-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM3-20.000MHZ-D2Y-T fall under?
The ABM3-20.000MHZ-D2Y-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABM3-20.000MHZ-D2Y-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3-20.000MHZ-D2Y-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM3-20.000MHZ-D2Y-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM3-20.000MHZ-D2Y-T have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ABM3-20.000MHZ-D2Y-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM3-20.000MHZ-D2Y-T often in real-time on the comparison pages.
What if I can't find stock of ABM3-20.000MHZ-D2Y-T?
You can fill out our help required form which you can use to request a quote for ABM3-20.000MHZ-D2Y-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.