Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
990
in stock
|
Buy Now | |
element14
from US$59.77
|
225
in stock
|
Buy Now | |
Farnell
from US$34.16
|
225
in stock
|
Buy Now | |
Heilind Electronics
from US$500.00
|
112
in stock
|
Buy Now | |
Carlton-Bates
from US$1.27
|
111
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$500.00
|
33
in stock
|
Buy Now | |
RS Americas
from US$114.11
|
7
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$111.47
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 25.4mm |
Height | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Holder | Transfer Multisort Elektronik |
CABLE TIE MOUNT, NYLON 6.6, WHITE, PK100 | element14 |
Cable Tie Mount, Adh., 1x1" (25.4mm x 25.4mm) | Heilind Electronics |
Mount, Cable Tie | Carlton-Bates |
Mount, Cable Tie, Adhesive Backed, Wht Nylon 6/6, 1" L, 1" W, 0.2" H, M3 Thread | Panduit ABM100-A-C | RS Americas |
Panduit Cable Tie Mount, White, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Tie Mount | Newark Electronics |
ADHESIVE CABLE TIE MOUNT, STD, 4-WAY | RS |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White | Avnet America |
Cable Tie Mounts Cable Tie Mount Adh 1x1 25.4mm x 2 | Sager |
Where can I find additional details, specifications and documents for a ABM100-A-C?
Additional datasheets, footprints and schematics for ABM100-A-C are listed on our Part Details page. You can also find images and similar parts to ABM100-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM100-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM100-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM100-A-C fall under?
The ABM100-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM100-A-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM100-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the ABM100-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM100-A-C have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Heilind Electronics and Carlton-Bates have stock available or on a lead time for ABM100-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM100-A-C often in real-time on the comparison pages.
What if I can't find stock of ABM100-A-C?
You can fill out our help required form which you can use to request a quote for ABM100-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.