ABM10-24.000MHZ-8-7-A15-T Crystals & Oscillators by Abracon

MINIATURE CRYSTAL, SMD CERAMIC, 24.000MHZ, 8PF, 15PPM -10+60C, 2.5 X 2.0 X 0.55MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Newark
Newark
from US$0.52
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.19
16,283
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.17
16,283
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Parallel - Fundamental Quartz Crystal 24MHz Nom | Rapid Electronics
Parallel - Fundamental Quartz Crystal, 24Mhz Nom |Abracon ABM10-24.000MHZ-8-7-A15-T | Newark Electronics
ABM10 Series 24 MHz â–’15 ppm 8 pF -10 to +60 â–‘C Ultra Miniature Quartz Crystal | Future Electronics
Crystal 24MHz 8pF 4-Pin CSMD T/R | Avnet America
Crystal, ulta miniature, 2.5x 2.0x 0.5mm, 22.1184MHZ, +/- 20ppm, -20C/70C | Abracon ABM10-24.000MHZ-8-7-A15-T | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM10-24.000MHZ-8-7-A15-T?

Additional datasheets, footprints and schematics for ABM10-24.000MHZ-8-7-A15-T are listed on our Part Details page. You can also find images and similar parts to ABM10-24.000MHZ-8-7-A15-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM10-24.000MHZ-8-7-A15-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM10-24.000MHZ-8-7-A15-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM10-24.000MHZ-8-7-A15-T fall under?

The ABM10-24.000MHZ-8-7-A15-T is listed under Crystals & Oscillators > More Crystals & Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ABM10-24.000MHZ-8-7-A15-T when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM10-24.000MHZ-8-7-A15-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM10-24.000MHZ-8-7-A15-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABM10-24.000MHZ-8-7-A15-T have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ABM10-24.000MHZ-8-7-A15-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM10-24.000MHZ-8-7-A15-T often in real-time on the comparison pages.

What if I can't find stock of ABM10-24.000MHZ-8-7-A15-T?

You can fill out our help required form which you can use to request a quote for ABM10-24.000MHZ-8-7-A15-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay