Status: | Unknown |
---|---|
Series: | ABLS2 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
4,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,000
in stock
|
Buy Now | |
element14
from US$0.20
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now |
Frequency Nom | 4.096MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.7mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | ABLS2 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystals CRYSTAL 4.0960MHZ 18PF SMD | Rapid Electronics |
HC/49US Microprocessor Crystal 4.096Mhz | RS |
ABLS2 Series 4.096 MHz â–’30 ppm 18 pF -40 to +85 â–‘C SMT Microprocessor Crystal | Future Electronics |
Crystal, 4.096Mhz, 18Pf, 11.4Mm X 4.7Mm Rohs Compliant: Yes |Abracon ABLS2-4.096MHZ-D4Y-T | Newark Electronics |
CRYSTAL, 4.096MHZ, 18PF, 11.4MM X 4.7MM | element14 |
Crystal, 4.096 MHz, SMD, 11.4mm x 4.7mm, 30 ppm, 18 pF, 30 ppm, ABLS2 | Avnet Abacus |
Crystal, microprocessor, 11.4x 4.7x 3.3mm, 4.096MHZ, -40C/85C, +/- 30ppm | Abracon ABLS2-4.096MHZ-D4Y-T | RS Americas |
Where can I find additional details, specifications and documents for a ABLS2-4.096MHZ-D4Y-T?
Additional datasheets, footprints and schematics for ABLS2-4.096MHZ-D4Y-T are listed on our Part Details page. You can also find images and similar parts to ABLS2-4.096MHZ-D4Y-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS2-4.096MHZ-D4Y-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS2-4.096MHZ-D4Y-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS2-4.096MHZ-D4Y-T fall under?
The ABLS2-4.096MHZ-D4Y-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABLS2-4.096MHZ-D4Y-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS2-4.096MHZ-D4Y-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS2-4.096MHZ-D4Y-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABLS2-4.096MHZ-D4Y-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Future Electronics and Newark Electronics have stock available or on a lead time for ABLS2-4.096MHZ-D4Y-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS2-4.096MHZ-D4Y-T often in real-time on the comparison pages.
What if I can't find stock of ABLS2-4.096MHZ-D4Y-T?
You can fill out our help required form which you can use to request a quote for ABLS2-4.096MHZ-D4Y-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.