ABLS-4.9152MHZ-T Abracon Parts by Abracon

CRYSTAL 4.9152MHZ 18PF 11.5MM X 4.7MM

Status: Unknown
Series: ABLS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
301
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
301
in stock
Buy Now
Logo for element14
element14
from US$0.15
301
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 4.9152MHz
Crystal Case SMD 11.5mm x 4.7mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 50ppm
Product Range ABLS Series

Alternative Descriptions

Crystal, 4.9152Mhz, 18Pf, 11.5Mm X 4.7Mm | Newark Electronics
CRYSTAL, 4.9152MHZ, 18PF, 11.5MM X 4.7MM | element14
ABLS Series Crystal | Future Electronics
Crystal 4.9152MHz 18pF 2-Pin HC-49/US T/R | Avnet America
Crystal, SMD, low profile, HC/49US, 11.5x 4.7x 4.2mm, 4.9152MHZ | Abracon ABLS-4.9152MHZ-T | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABLS-4.9152MHZ-T?

Additional datasheets, footprints and schematics for ABLS-4.9152MHZ-T are listed on our Part Details page. You can also find images and similar parts to ABLS-4.9152MHZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABLS-4.9152MHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-4.9152MHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABLS-4.9152MHZ-T fall under?

The ABLS-4.9152MHZ-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABLS-4.9152MHZ-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-4.9152MHZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABLS-4.9152MHZ-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABLS-4.9152MHZ-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ABLS-4.9152MHZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABLS-4.9152MHZ-T often in real-time on the comparison pages.

What if I can't find stock of ABLS-4.9152MHZ-T?

You can fill out our help required form which you can use to request a quote for ABLS-4.9152MHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay