Status: | Unknown |
---|---|
Series: | ABLS Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
21,000
units
|
Buy Now |
![]() |
Avnet Europe |
38,000
units
|
Buy Now |
![]() |
Avnet America |
28,000
units
|
Buy Now |
![]() |
element14 |
21,000
units
|
Buy Now |
![]() |
Newark Electronics |
21,000
units
|
Buy Now |
![]() |
Arrow Electronics |
13,000
units
|
Buy Now |
![]() |
Chip One Stop |
3,000
units
|
Buy Now |
![]() |
Rapid Electronics |
3,000
units
|
Buy Now |
![]() |
Sager |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
Product Range | ABLS Series |
---|---|
Frequency Nom | 20MHz |
Frequency Stability + / - | 50ppm |
Frequency Tolerance + / - | 20ppm |
Crystal Case | SMD 11.5mm x 4.7mm |
Load Capacitance | 18pF |
Operating Temperature Min | -20 C |
Crystal 20MHz 18pF 2-Pin HC49/US T/R | Avnet Europe |
Microprocessor Crystal | element14 |
CRYSTAL, HC49/U SMD, 20.000MHZ, 18PF, 20PPM@25C, 50PPM-20+70C ROHS COMPLIANT: YES | Newark Electronics |
CRYSTAL, 20MHZ, 18PF, HC-49US | Farnell |
ABLS-20.000MHZ-B2-T | Elfaro |
Crystals 20.0 MHZ 18PF SMD | Sager |
Crystal, HC49/U SMD, 20.000MHZ, 18pF, 20ppm@25C, 50ppm-20+70C, T/R | Allied Electronics |
Where can I find additional details, specifications and documents for a ABLS-20.000MHZ-B2-T.?
Additional datasheets, footprints and schematics for ABLS-20.000MHZ-B2-T. are listed on our Part Details page. You can also find images and similar parts to ABLS-20.000MHZ-B2-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-20.000MHZ-B2-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-20.000MHZ-B2-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-20.000MHZ-B2-T. fall under?
The ABLS-20.000MHZ-B2-T. is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABLS-20.000MHZ-B2-T. when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-20.000MHZ-B2-T. you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-20.000MHZ-B2-T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABLS-20.000MHZ-B2-T. have stock available?
Authorised distributors including Avnet Europe, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for ABLS-20.000MHZ-B2-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-20.000MHZ-B2-T. often in real-time on the comparison pages.
What if I can't find stock of ABLS-20.000MHZ-B2-T.?
You can fill out our help required form which you can use to request a quote for ABLS-20.000MHZ-B2-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.