Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Crystal 12.0000Mhz 30Pf Smd Rohs Compliant: Yes |Abracon ABLS-12.000MHZ-30-A-4-H-T | Newark Electronics |
Crystal, 12 MHz, SMD, 11.5mm x 4.7mm, 35 ppm, 30 pF, 30 ppm, ABLS | Avnet America |
Crystal, HC/49US, low profile, 11.5 x 4.7 x 4.2 mm, 12.000MHZ, 30pF, +/-35ppm | Abracon ABLS-12.000MHz-30-A-4-H-T | RS Americas |
CRYSTAL, 12MHZ, 30PF, SMD, HC/49US | element14 |
Where can I find additional details, specifications and documents for a ABLS-12.000MHZ-30-A-4-H-T?
Additional datasheets, footprints and schematics for ABLS-12.000MHZ-30-A-4-H-T are listed on our Part Details page. You can also find images and similar parts to ABLS-12.000MHZ-30-A-4-H-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-12.000MHZ-30-A-4-H-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-12.000MHZ-30-A-4-H-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-12.000MHZ-30-A-4-H-T fall under?
The ABLS-12.000MHZ-30-A-4-H-T is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABLS-12.000MHZ-30-A-4-H-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-12.000MHZ-30-A-4-H-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-12.000MHZ-30-A-4-H-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABLS-12.000MHZ-30-A-4-H-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for ABLS-12.000MHZ-30-A-4-H-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-12.000MHZ-30-A-4-H-T often in real-time on the comparison pages.
What if I can't find stock of ABLS-12.000MHZ-30-A-4-H-T?
You can fill out our help required form which you can use to request a quote for ABLS-12.000MHZ-30-A-4-H-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.