ABL014-00E Part Information
Details for ABL014-00E by NVE Corporation
Semiconductors - ICs>IC Sensors>Hall Effect Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 2.7400 |
Stock Information
Details
Part Downloads
Part Specifications
Hall Effect Type | Gear Tooth |
Output Current | - |
Sensor Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1V |
Supply Voltage Max | 30V |
Operating Temperature Min | -50°C |
Alternative Part Descriptions
- PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ABL014-00E?
Additional datasheets, footprints and schematics for ABL014-00E are listed in our Part Details tab. You can also find the ABL014-00E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABL014-00E in the Pricing & Inventory tab next to part details. You can view ABL014-00E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABL014-00E fall under?
The ABL014-00E is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to ABL014-00E when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABL014-00E you can contact the distributor directly for product support, shipping queries etc.
Is the ABL014-00E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ABL014-00E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ABL014-00E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABL014-00E often in real-time on the comparison pages.
What if I can't find stock of ABL014-00E?
You can fill out our help required form which you can use to request a quote for ABL014-00E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.