ABL-6.000MHZ-B2. Crystals & Oscillators by Abracon

CRYSTAL 6MHZ 18PF HC-49US

Status: Unknown
Series: ABL Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
1,048 units
Buy Now
Logo for Newark Electronics Newark Electronics
515 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
321 units
Buy Now
Logo for Future Electronics Future Electronics
14 units
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 6MHz
Crystal Case Through Hole 11.5mm x 5mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 20ppm
Product Range ABL Series
Crystal Type Microprocessor

Alternative Descriptions

CRYSTAL, 6MHZ, 18PF, HC-49US | element14
Crystal, 6Mhz, 18Pf, Hc-49Us | Newark Electronics
ABL Series 6 MHz ▒20 ppm 18 pF -20 to +70 ░C Microprocessor Crystal | Future Electronics
Crystals CRYSTAL 6.0000MHZ 18PF T/H | Sager
CRYSTAL, uP, TH/2-Pin, HC/49US (AT49), 6.000MHz Bulk | Avnet America
CRYSTAL 6.0000MHZ 18 PF T/H | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABL-6.000MHZ-B2.?

Additional datasheets, footprints and schematics for ABL-6.000MHZ-B2. are listed on our Part Details page. You can also find images and similar parts to ABL-6.000MHZ-B2. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABL-6.000MHZ-B2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABL-6.000MHZ-B2. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABL-6.000MHZ-B2. fall under?

The ABL-6.000MHZ-B2. is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to ABL-6.000MHZ-B2. when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABL-6.000MHZ-B2. you can contact the distributor directly for product support, shipping queries etc.

Is the ABL-6.000MHZ-B2. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABL-6.000MHZ-B2. have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Arrow Electronics and Future Electronics have stock available or on a lead time for ABL-6.000MHZ-B2..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABL-6.000MHZ-B2. often in real-time on the comparison pages.

What if I can't find stock of ABL-6.000MHZ-B2.?

You can fill out our help required form which you can use to request a quote for ABL-6.000MHZ-B2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay