Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Slow Pulse |
Supply Voltage Min | 3VDC |
Supply Voltage Max | 28VDC |
Operating Current Max | 9mA |
Sound Level SPL | 90dB |
Sound Level Distance | 30cm |
Resonant Frequency | 2.8kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Slow Pulse |
Supply Voltage Min | 3VDC |
Supply Voltage Max | 28VDC |
Operating Current Max | 9mA |
Sound Level SPL | 90dB |
Sound Level Distance | 30cm |
RoHS Compliant | Yes |
Buzzer, Slow Pulse, 28Vdc, 2.8Khz | Newark Electronics |
BUZZER, SLOW PULSE, 28VDC, 2.8KHZ | element14 |
Where can I find additional details, specifications and documents for a ABI-056-RC?
Additional datasheets, footprints and schematics for ABI-056-RC are listed on our Part Details page. You can also find images and similar parts to ABI-056-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-056-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-056-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-056-RC fall under?
The ABI-056-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-056-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-056-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-056-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-056-RC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ABI-056-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-056-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-056-RC?
You can fill out our help required form which you can use to request a quote for ABI-056-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.