ABI-053-RC Sensors & Transducers by Pro Signal

SIREN DUAL TONE 14VDC 3.5KHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.73


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$7.49
29
Buy Now
Logo for element14 element14 US$6.73
29
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Siren
Tones 2 Tone
Supply Voltage Min 6VDC
Supply Voltage Max 14VDC
Operating Current Max 70mA
Sound Level SPL 102dB
Sound Level Distance 30cm
Resonant Frequency 3.5kHz
Product Range -
SVHC No SVHC (27-Jun-2018)


ABI-053-RC Transducers by Multicomp Pro

SIREN, DUAL TONE, 14VDC, 3.5KHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Transducer Function Siren
Tones 2 Tone
Supply Voltage Min 6VDC
Supply Voltage Max 14VDC
Operating Current Max 70mA
Sound Level SPL 102dB
Sound Level Distance 30cm
Resonant Frequency 3.5kHz
RoHS Compliant Yes

Alternative Descriptions

Siren, Dual Tone, 14Vdc, 3.5Khz | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABI-053-RC?

Additional datasheets, footprints and schematics for ABI-053-RC are listed on our Part Details page. You can also find images and similar parts to ABI-053-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABI-053-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-053-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABI-053-RC fall under?

The ABI-053-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to ABI-053-RC when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-053-RC you can contact the distributor directly for product support, shipping queries etc.

Is the ABI-053-RC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABI-053-RC have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ABI-053-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABI-053-RC often in real-time on the comparison pages.

What if I can't find stock of ABI-053-RC?

You can fill out our help required form which you can use to request a quote for ABI-053-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay