Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Audio Indicator |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | - |
Current Rating | 25mA |
Tones | Single |
Sound Level SPL | 75dB |
Resonant Frequency | 400Hz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 15.5mm |
External Length / Height | 32mm |
External Width | 17mm |
Height | 32mm |
Sound Level Distance | 20cm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Audio Indicator |
---|---|
Supply Voltage Min | 4V |
Current Rating | 25mA |
Tones | Single |
Sound Level SPL | 75dB |
Resonant Frequency | 400Hz |
SVHC | No |
RoHS Compliant | Yes |
Indicator, Audio | Newark Electronics |
Where can I find additional details, specifications and documents for a ABI-041-RC?
Additional datasheets, footprints and schematics for ABI-041-RC are listed on our Part Details page. You can also find images and similar parts to ABI-041-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-041-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-041-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-041-RC fall under?
The ABI-041-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-041-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-041-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-041-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-041-RC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ABI-041-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-041-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-041-RC?
You can fill out our help required form which you can use to request a quote for ABI-041-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.