Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 15V |
Current Rating | 25mA |
Tones | Continuous |
Sound Level SPL | 75dB |
Resonant Frequency | 400Hz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 15.5mm |
External Length / Height | 32mm |
External Width | 17mm |
Sound Level Distance | 20cm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
INDICATOR, AUDIO | element14 |
Indicator, Audio Transducer Rohs Compliant: Yes |Multicomp Pro ABI-028-12-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a ABI-028-12-RC?
Additional datasheets, footprints and schematics for ABI-028-12-RC are listed on our Part Details page. You can also find images and similar parts to ABI-028-12-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-028-12-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-028-12-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-028-12-RC fall under?
The ABI-028-12-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-028-12-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-028-12-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-028-12-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-028-12-RC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ABI-028-12-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-028-12-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-028-12-RC?
You can fill out our help required form which you can use to request a quote for ABI-028-12-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.