Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 8VDC |
Operating Current Max | 30mA |
Sound Level SPL | 85dB |
Sound Level Distance | 10cm |
Resonant Frequency | 2.3kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Current Consumption | 30mA |
External Depth | 9.5mm |
External Diameter | 12mm |
External Height | 9.5mm |
Material | Noryl |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Supply Voltage | 6VDC |
Supply Voltage DC Max | 8V |
Supply Voltage DC Min | 4V |
Weight | 2g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | 8VDC |
Operating Current Max | 30mA |
Sound Level SPL | 85dB |
Resonant Frequency | 2.3kHz |
External Diameter | 12mm |
RoHS Compliant | Yes |
Piezo Buzzer | Newark Electronics |
BUZZER, ELECTROMECH, 6VDC | Farnell |
Where can I find additional details, specifications and documents for a ABI-009-RC?
Additional datasheets, footprints and schematics for ABI-009-RC are listed on our Part Details page. You can also find images and similar parts to ABI-009-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-009-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-009-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-009-RC fall under?
The ABI-009-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-009-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-009-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-009-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-009-RC have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Farnell and element14 have stock available or on a lead time for ABI-009-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-009-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-009-RC?
You can fill out our help required form which you can use to request a quote for ABI-009-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.