Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Continuous |
Supply Voltage Min | 3VDC |
Supply Voltage Max | 20VDC |
Operating Current Max | 8mA |
Sound Level SPL | 85dB |
Sound Level Distance | 30cm |
Resonant Frequency | 2.9kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Current Consumption | 8mA |
Current Rating | 8mA |
External Depth | 16mm |
External Diameter | 23.8mm |
Material | ABS |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Supply Voltage DC Max | 20VDC |
Supply Voltage DC Min | 3VDC |
Supply Voltage V DC | 12VDC |
Weight | 6g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
PIEZO BUZZER, 12VDC, PCB | Farnell |
Piezo Buzzer, 12Vdc Rohs Compliant: Yes |Multicomp Pro ABI-008-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a ABI-008-RC?
Additional datasheets, footprints and schematics for ABI-008-RC are listed on our Part Details page. You can also find images and similar parts to ABI-008-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-008-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-008-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-008-RC fall under?
The ABI-008-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-008-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-008-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-008-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-008-RC have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for ABI-008-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-008-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-008-RC?
You can fill out our help required form which you can use to request a quote for ABI-008-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.