Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Continuous |
Supply Voltage Min | 1.5VDC |
Supply Voltage Max | 28VDC |
Operating Current Max | 20mA |
Sound Level SPL | 95dB |
Sound Level Distance | 30cm |
Resonant Frequency | 3.5kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
BUZZER, CONTINUOUS, 28VDC, 3.5KHZ | element14 |
Buzzer, Continuous, 28Vdc Rohs Compliant: Yes |Multicomp Pro ABI-005-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a ABI-005-RC?
Additional datasheets, footprints and schematics for ABI-005-RC are listed on our Part Details page. You can also find images and similar parts to ABI-005-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-005-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-005-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-005-RC fall under?
The ABI-005-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-005-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-005-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-005-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-005-RC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ABI-005-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-005-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-005-RC?
You can fill out our help required form which you can use to request a quote for ABI-005-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.