Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 1.5V |
Supply Voltage Max | -, 16V |
Current Rating | 15mA |
Tones | Continuous |
Sound Level SPL | 95dB |
Resonant Frequency | 3.5kHz |
Transducer Mounting | Panel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 17.2mm |
Colour | Black |
Current Consumption | 15mA |
External Depth | 24.5mm |
External Diameter | 29.5mm |
External Length / Height | 24.5mm |
Fixing Centres | 34mm |
Fixing Hole Diameter | 3.5mm |
Frequency | 3500Hz |
Lead Length | 100mm |
Material | ABS |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 18mm |
Sound Level Distance | 30cm |
Supply Voltage | 12VDC |
Supply Voltage DC Max | 16V |
Supply Voltage DC Min | 1.5V |
Supply Voltage V DC | 12V |
Weight | 15g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
PIEZO BUZZER, PANEL, LEADED | Farnell |
Piezo Buzzer, Panel, Rohs Compliant: Yes |Multicomp Pro ABI-004-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a ABI-004-RC?
Additional datasheets, footprints and schematics for ABI-004-RC are listed on our Part Details page. You can also find images and similar parts to ABI-004-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-004-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-004-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-004-RC fall under?
The ABI-004-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-004-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-004-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-004-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-004-RC have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for ABI-004-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-004-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-004-RC?
You can fill out our help required form which you can use to request a quote for ABI-004-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.