Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Jitter Attenuator |
---|---|
Frequency | 40000MHz |
No. of Outputs | - |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 3.3V |
Clock IC Case Style | - |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
MOD, FREQ TRANSLATOR / JITTER ATTEN | Farnell |
Frequency Translator 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ABFT-40.000MHZ-T2?
Additional datasheets, footprints and schematics for ABFT-40.000MHZ-T2 are listed on our Part Details page. You can also find images and similar parts to ABFT-40.000MHZ-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABFT-40.000MHZ-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABFT-40.000MHZ-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABFT-40.000MHZ-T2 fall under?
The ABFT-40.000MHZ-T2 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to ABFT-40.000MHZ-T2 when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABFT-40.000MHZ-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the ABFT-40.000MHZ-T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABFT-40.000MHZ-T2 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for ABFT-40.000MHZ-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABFT-40.000MHZ-T2 often in real-time on the comparison pages.
What if I can't find stock of ABFT-40.000MHZ-T2?
You can fill out our help required form which you can use to request a quote for ABFT-40.000MHZ-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.